Comus International Proximity Sensors, Inductive Proximity Switches PID-T8L-111

Description
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC Straight Plug-in (10-30V DC) Output Mode: DC NC Connection mode: Straight Plug-in connector Mounting distance: shielded (1mm)
Datasheet
Description
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC Straight Plug-in (10-30V DC) Output Mode: DC NC Connection mode: Straight Plug-in connector Mounting distance: shielded (1mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-T8L-111 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-T8L-111
Proximity Sensors, Inductive Proximity Switches PID-T8L-111
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC Straight Plug-in (10-30V DC) Output Mode: DC NC Connection mode: Straight Plug-in connector Mounting distance: shielded (1mm)
  • M8 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 8mm
  • DC Straight Plug-in (10-30V DC)
  • Output Mode: DC NC
  • Connection mode: Straight Plug-in connector
  • Mounting distance: shielded (1mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-T8L-111
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3204R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.8661 inch (22 mm)
View Details
High Temperature Inductive Proximity Sensors - IN3 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details