Comus International Proximity Sensors, Inductive Proximity Switches PID-S60-001

Description
S60 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 55x41x120mm Output Mode: DC NO Connection mode: 2 wire Mounting distance: 25mm, shielded
Datasheet
Description
S60 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 55x41x120mm Output Mode: DC NO Connection mode: 2 wire Mounting distance: 25mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-S60-001 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-S60-001
Proximity Sensors, Inductive Proximity Switches PID-S60-001
S60 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 55x41x120mm Output Mode: DC NO Connection mode: 2 wire Mounting distance: 25mm, shielded
  • S60 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 55x41x120mm
  • Output Mode: DC NO
  • Connection mode: 2 wire
  • Mounting distance: 25mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-S60-001
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Power Requirements DC Powered
Electrical Output Switched / Alarm
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Hall-Effect Switch - A1123ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3322 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details