Comus International Proximity Sensors, Inductive Proximity Switches PID-S41-001

Description
S41 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 41.2×40.5x53mm Output Mode: DC NO Connection mode: 2 wire Mounting distance: 20mm, shielded
Datasheet
Description
S41 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 41.2×40.5x53mm Output Mode: DC NO Connection mode: 2 wire Mounting distance: 20mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-S41-001 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-S41-001
Proximity Sensors, Inductive Proximity Switches PID-S41-001
S41 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 41.2×40.5x53mm Output Mode: DC NO Connection mode: 2 wire Mounting distance: 20mm, shielded
  • S41 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 41.2×40.5x53mm
  • Output Mode: DC NO
  • Connection mode: 2 wire
  • Mounting distance: 20mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-S41-001
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Power Requirements DC Powered
Electrical Output Switched / Alarm
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1242LUA-I1-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Metal Housing Photelectric Sensor, DC - S4454 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details