PID-S25-011 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PID-S25-011
Description
S25 Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 25x25x39mm
Output Mode: DC NC
Connection mode: 2 wire
Mounting distance: 8mm, shielded
Description
S25 Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 25x25x39mm
Output Mode: DC NC
Connection mode: 2 wire
Mounting distance: 8mm, shielded
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PID-S25-011
S25 Square Plastic Housing
Inductive Sensor
Style: Squared Shape
Dim: 25x25x39mm
Output Mode: DC NC
Connection mode: 2 wire
Mounting distance: 8mm, shielded
- S25 Square Plastic Housing
- Inductive Sensor
- Style: Squared Shape
- Dim: 25x25x39mm
- Output Mode: DC NC
- Connection mode: 2 wire
- Mounting distance: 8mm, shielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PID-S25-011 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Rectangular
|
|
Power Requirements
|
DC Powered
|
|
Electrical Output
|
Switched / Alarm
|
|
Switch Type
|
Normally Closed
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Rectangular
Operation Distance
0.0787 inch (2 mm)
View Details