Comus International Proximity Sensors, Inductive Proximity Switches PID-S18A-011

Description
S18A Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 18x18x36mm Output Mode: DC NC Connection mode: 2 wire Mounting distance: 5mm, shielded
Datasheet
Description
S18A Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 18x18x36mm Output Mode: DC NC Connection mode: 2 wire Mounting distance: 5mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-S18A-011 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-S18A-011
Proximity Sensors, Inductive Proximity Switches PID-S18A-011
S18A Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 18x18x36mm Output Mode: DC NC Connection mode: 2 wire Mounting distance: 5mm, shielded
  • S18A Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 18x18x36mm
  • Output Mode: DC NC
  • Connection mode: 2 wire
  • Mounting distance: 5mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-S18A-011
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Power Requirements DC Powered
Electrical Output Switched / Alarm
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3260EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - IN8 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SIEN-M30NB-PS-K-L - Festo Corporation
Specs
Operation Distance 0.5906 inch (15 mm)
Repeatability 29.53 mils (750 µm)
Switching Frequency 0.7000 kHz
View Details
2 suppliers