Robust universal confocal chromatic sensor with an extremely small light spot and large tilt angle for precise distance and one-sided thickness measurements.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Fiber Optic Proximity Sensors |
| Product Number | confocalDT IFS2405-0.3 |
| Product Name | Precise universal confocal sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.2362 to 0.2480 inch (6 to 6.3 mm) |
| Operating Temperature | 41 to 158 F (5 to 70 C) |
| Optical Technology Type | Convergent |