Comus International Proximity Sensors, Inductive Proximity Switches PID-F36-002

Description
F36 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 36×17.5x51mm Output Mode: DC NO Connection mode: 2 Wire Mounting distance: 15mm, unshielded
Datasheet
Description
F36 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 36×17.5x51mm Output Mode: DC NO Connection mode: 2 Wire Mounting distance: 15mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PID-F36-002 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PID-F36-002
Proximity Sensors, Inductive Proximity Switches PID-F36-002
F36 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 36×17.5x51mm Output Mode: DC NO Connection mode: 2 Wire Mounting distance: 15mm, unshielded
  • F36 Protruding Plastic Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Dim: 36×17.5x51mm
  • Output Mode: DC NO
  • Connection mode: 2 Wire
  • Mounting distance: 15mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PID-F36-002
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Hall Switch - A1120LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
View Details