Comus International Proximity Sensors, Inductive Proximity Switches PIA-S20-001

Description
S20 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 20x20x38mm Output Mode: AC NO Connection mode: 2 wire Mounting distance: 5mm, shielded
Datasheet
Description
S20 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 20x20x38mm Output Mode: AC NO Connection mode: 2 wire Mounting distance: 5mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIA-S20-001 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIA-S20-001
Proximity Sensors, Inductive Proximity Switches PIA-S20-001
S20 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 20x20x38mm Output Mode: AC NO Connection mode: 2 wire Mounting distance: 5mm, shielded
  • S20 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 20x20x38mm
  • Output Mode: AC NO
  • Connection mode: 2 wire
  • Mounting distance: 5mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIA-S20-001
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Power Requirements AC Powered
Electrical Output Switched / Alarm
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1150LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
High Temperature Inductive Proximity Sensors - IN3 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details