Comus International Proximity Sensors, Inductive Proximity Switches PIA-F54-012

Description
F54 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 54x35x76.8mm Output Mode: AC NC Connection mode: 2 Wire Mounting distance: 25mm, unshielded
Datasheet
Description
F54 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 54x35x76.8mm Output Mode: AC NC Connection mode: 2 Wire Mounting distance: 25mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIA-F54-012 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIA-F54-012
Proximity Sensors, Inductive Proximity Switches PIA-F54-012
F54 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 54x35x76.8mm Output Mode: AC NC Connection mode: 2 Wire Mounting distance: 25mm, unshielded
  • F54 Protruding Plastic Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Dim: 54x35x76.8mm
  • Output Mode: AC NC
  • Connection mode: 2 Wire
  • Mounting distance: 25mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIA-F54-012
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements AC Powered
Electrical Output Switched / Alarm
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Ultrasensitive 3D Hall-Effect Switch - A1266ELHLX-SO3-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
 - High Temperature Inductive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.3150 inch (2 to 8 mm)
View Details