Comus International Proximity Sensors, Inductive Proximity Switches PIA-F36-012

Description
F36 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 36×17.5x51mm Output Mode: AC NC Connection mode: 2 Wire Mounting distance: 15mm, unshielded
Datasheet
Description
F36 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 36×17.5x51mm Output Mode: AC NC Connection mode: 2 Wire Mounting distance: 15mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIA-F36-012 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIA-F36-012
Proximity Sensors, Inductive Proximity Switches PIA-F36-012
F36 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 36×17.5x51mm Output Mode: AC NC Connection mode: 2 Wire Mounting distance: 15mm, unshielded
  • F36 Protruding Plastic Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Dim: 36×17.5x51mm
  • Output Mode: AC NC
  • Connection mode: 2 Wire
  • Mounting distance: 15mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIA-F36-012
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements AC Powered
Electrical Output Switched / Alarm
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1123ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity sensor - SMTSO-1-PS-S-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
3 suppliers