Comus International Proximity Sensors, Capacitive Proximity Switches PCP-T18L-002

Description
M18 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 18mm Output Mode: PNP NO Connection mode: 3 wire Mounting distance: 8mm,unshielded
Datasheet
Description
M18 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 18mm Output Mode: PNP NO Connection mode: 3 wire Mounting distance: 8mm,unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCP-T18L-002 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCP-T18L-002
Proximity Sensors, Capacitive Proximity Switches PCP-T18L-002
M18 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 18mm Output Mode: PNP NO Connection mode: 3 wire Mounting distance: 8mm,unshielded
  • M18 Long Housing
  • Capacitive Sensor
  • Style: Cylinder Shape
  • Diameter: 18mm
  • Output Mode: PNP NO
  • Connection mode: 3 wire
  • Mounting distance: 8mm,unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCP-T18L-002
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1421LK-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4071 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details
Analog Series M8 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
View Details