Allen-Bradley / Rockwell Automation 18 mm Cylindrical Sensor 42CA-B2LPBE-D4

Description
PHOTOSWITCH Photoelectric Sensor, 100mm (3.9in), Background Suppression, DC - LO or DO selectable, 4-pin DC Micro QD
Request a Quote Datasheet
Description
PHOTOSWITCH Photoelectric Sensor, 100mm (3.9in), Background Suppression, DC - LO or DO selectable, 4-pin DC Micro QD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 mm Cylindrical Sensor - 42CA-B2LPBE-D4 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
18 mm Cylindrical Sensor
42CA-B2LPBE-D4
18 mm Cylindrical Sensor 42CA-B2LPBE-D4
PHOTOSWITCH Photoelectric Sensor, 100mm (3.9in), Background Suppression, DC - LO or DO selectable, 4-pin DC Micro QD

PHOTOSWITCH Photoelectric Sensor, 100mm (3.9in), Background Suppression, DC - LO or DO selectable, 4-pin DC Micro QD

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Photoelectric Sensors
Product Number 42CA-B2LPBE-D4
Product Name 18 mm Cylindrical Sensor
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

RightSight Photoelectric Sensor - 42EF-R9RCBT-G4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 315 inch (8000 mm)
Mode Light-on
Electrical Connection 4-pin AC Micro QD on 152mm (6in) pigtail
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-D8MPA-A2 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 5.51 inch (140 mm)
View Details
RightSight Photosensor - 42EF-D2MNAK-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
Electrical Connection 4-pin DC Micro QD on 152mm (6in) pigtail
View Details
Photoelectric - 120565136 - Radwell International
Allen-Bradley / Rockwell Automation
View Details