Comus International Proximity Sensors, Capacitive Proximity Switches PCP-F47-002

Description
F47 Protruding Plastic Housing Capacitive Sensor Style: Circular Shape Dim: 47×31.6mm Output Mode: PNP NO Connection mode: 3 Wire Mounting distance: 20mm, unshielded
Datasheet
Description
F47 Protruding Plastic Housing Capacitive Sensor Style: Circular Shape Dim: 47×31.6mm Output Mode: PNP NO Connection mode: 3 Wire Mounting distance: 20mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCP-F47-002 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCP-F47-002
Proximity Sensors, Capacitive Proximity Switches PCP-F47-002
F47 Protruding Plastic Housing Capacitive Sensor Style: Circular Shape Dim: 47×31.6mm Output Mode: PNP NO Connection mode: 3 Wire Mounting distance: 20mm, unshielded
  • F47 Protruding Plastic Housing
  • Capacitive Sensor
  • Style: Circular Shape
  • Dim: 47×31.6mm
  • Output Mode: PNP NO
  • Connection mode: 3 Wire
  • Mounting distance: 20mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCP-F47-002
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Switch Type Normally Open
Output Load 3-Wire PNP
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 8967232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1193LLHLT-TCT-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Reflex Sensor for the Distinction of Materials and Parts - optoCONTROL CFS4-A20 - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 15.51 inch (1 to 394 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details