Comus International Proximity Sensors, Capacitive Proximity Switches PCN-T30L-022

Description
M30 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: NPN NO+NC Connection mode: 4 wire Mounting distance: 15mm,unshielded
Datasheet
Description
M30 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: NPN NO+NC Connection mode: 4 wire Mounting distance: 15mm,unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCN-T30L-022 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCN-T30L-022
Proximity Sensors, Capacitive Proximity Switches PCN-T30L-022
M30 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: NPN NO+NC Connection mode: 4 wire Mounting distance: 15mm,unshielded
  • M30 Long Housing
  • Capacitive Sensor
  • Style: Cylinder Shape
  • Diameter: 30mm
  • Output Mode: NPN NO+NC
  • Connection mode: 4 wire
  • Mounting distance: 15mm,unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCN-T30L-022
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall Switch - A1120LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
View Details
Proximity sensor - SIED-M30NB-ZS-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.5906 inch (15 mm)
Repeatability 15.75 mils (400 µm)
View Details
2 suppliers