Comus International Proximity Sensors, Capacitive Proximity Switches PCN-T12L-212

Description
M12 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 12mm Output Mode: NPN NC Connection mode: 90 Degree Plug-in connector Mounting distance: 4mm,unshielded
Datasheet
Description
M12 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 12mm Output Mode: NPN NC Connection mode: 90 Degree Plug-in connector Mounting distance: 4mm,unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCN-T12L-212 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCN-T12L-212
Proximity Sensors, Capacitive Proximity Switches PCN-T12L-212
M12 Long Housing Capacitive Sensor Style: Cylinder Shape Diameter: 12mm Output Mode: NPN NC Connection mode: 90 Degree Plug-in connector Mounting distance: 4mm,unshielded
  • M12 Long Housing
  • Capacitive Sensor
  • Style: Cylinder Shape
  • Diameter: 12mm
  • Output Mode: NPN NC
  • Connection mode: 90 Degree Plug-in connector
  • Mounting distance: 4mm,unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCN-T12L-212
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3283ELTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3470 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
View Details