PCN-S30-021 -- PROXIMITY SENSORS, CAPACITIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Capacitive Proximity Switches
PCN-S30-021
Description
S30 Square Plastic Housing
Capacitive Sensor
Style: Squared Shape
Dim: 30x30x53mm
Output Mode: NPN NO + NC
Connection mode: 4 Wire
Mounting distance: 15mm, shielded
Description
S30 Square Plastic Housing
Capacitive Sensor
Style: Squared Shape
Dim: 30x30x53mm
Output Mode: NPN NO + NC
Connection mode: 4 Wire
Mounting distance: 15mm, shielded
Datasheet
Suppliers
Proximity Sensors, Capacitive Proximity Switches
PCN-S30-021
S30 Square Plastic Housing
Capacitive Sensor
Style: Squared Shape
Dim: 30x30x53mm
Output Mode: NPN NO + NC
Connection mode: 4 Wire
Mounting distance: 15mm, shielded
- S30 Square Plastic Housing
- Capacitive Sensor
- Style: Squared Shape
- Dim: 30x30x53mm
- Output Mode: NPN NO + NC
- Connection mode: 4 Wire
- Mounting distance: 15mm, shielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PCN-S30-021 |
|
Product Name
|
Proximity Sensors, Capacitive Proximity Switches |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
|
Body Shape
|
Rectangular
|
|
Electrical Output
|
Switched / Alarm
|
|
Switch Type
|
Normally Open; Normally Closed
|
|
Output Load
|
4-Wire NPN
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Photoelectric Sensors
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
11.81 to 59.06 inch (300 to 1500 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Repeatability
7.87 mils (200 µm)
Switching Frequency
0.1800 kHz
View Details
2 suppliers