PCN-F47-022 -- PROXIMITY SENSORS, CAPACITIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Capacitive Proximity Switches
PCN-F47-022
Description
F47 Protruding Plastic Housing
Capacitive Sensor
Style: Circular Shape
Dim: 47×31.6mm
Output Mode: NPN NO + NC
Connection mode: 4 Wire
Mounting distance: 20mm, unshielded
Description
F47 Protruding Plastic Housing
Capacitive Sensor
Style: Circular Shape
Dim: 47×31.6mm
Output Mode: NPN NO + NC
Connection mode: 4 Wire
Mounting distance: 20mm, unshielded
Datasheet
Suppliers
Proximity Sensors, Capacitive Proximity Switches
PCN-F47-022
F47 Protruding Plastic Housing
Capacitive Sensor
Style: Circular Shape
Dim: 47×31.6mm
Output Mode: NPN NO + NC
Connection mode: 4 Wire
Mounting distance: 20mm, unshielded
- F47 Protruding Plastic Housing
- Capacitive Sensor
- Style: Circular Shape
- Dim: 47×31.6mm
- Output Mode: NPN NO + NC
- Connection mode: 4 Wire
- Mounting distance: 20mm, unshielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PCN-F47-022 |
|
Product Name
|
Proximity Sensors, Capacitive Proximity Switches |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Electrical Output
|
Switched / Alarm
|
|
Switch Type
|
Normally Open; Normally Closed
|
|
Output Load
|
4-Wire NPN
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1575 inch (4 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details