Comus International Proximity Sensors, Capacitive Proximity Switches PCN-F36-012

Description
F36 Protruding Plastic Housing Capacitive Sensor Style: Circular Shape Dim: 36×17.5mm Output Mode: NPN NC Connection mode: 3 Wire Mounting distance: 20mm, unshielded
Datasheet
Description
F36 Protruding Plastic Housing Capacitive Sensor Style: Circular Shape Dim: 36×17.5mm Output Mode: NPN NC Connection mode: 3 Wire Mounting distance: 20mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCN-F36-012 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCN-F36-012
Proximity Sensors, Capacitive Proximity Switches PCN-F36-012
F36 Protruding Plastic Housing Capacitive Sensor Style: Circular Shape Dim: 36×17.5mm Output Mode: NPN NC Connection mode: 3 Wire Mounting distance: 20mm, unshielded
  • F36 Protruding Plastic Housing
  • Capacitive Sensor
  • Style: Circular Shape
  • Dim: 36×17.5mm
  • Output Mode: NPN NC
  • Connection mode: 3 Wire
  • Mounting distance: 20mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCN-F36-012
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Switch Type Normally Closed
Output Load 3-Wire NPN
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3260LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3908 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Cubic Photoelectric Proximity Sensors - C23 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 1181 inch (30000 mm)
View Details