Comus International Proximity Sensors, Capacitive Proximity Switches PCN-F36-002

Description
F36 Protruding Plastic Housing Capacitive Sensor Style: Circular Shape Dim: 36×17.5mm Output Mode: NPN NO Connection mode: 3 Wire Mounting distance: 20mm, unshielded
Datasheet
Description
F36 Protruding Plastic Housing Capacitive Sensor Style: Circular Shape Dim: 36×17.5mm Output Mode: NPN NO Connection mode: 3 Wire Mounting distance: 20mm, unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCN-F36-002 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCN-F36-002
Proximity Sensors, Capacitive Proximity Switches PCN-F36-002
F36 Protruding Plastic Housing Capacitive Sensor Style: Circular Shape Dim: 36×17.5mm Output Mode: NPN NO Connection mode: 3 Wire Mounting distance: 20mm, unshielded
  • F36 Protruding Plastic Housing
  • Capacitive Sensor
  • Style: Circular Shape
  • Dim: 36×17.5mm
  • Output Mode: NPN NO
  • Connection mode: 3 Wire
  • Mounting distance: 20mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCN-F36-002
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Switch Type Normally Open
Output Load 3-Wire NPN
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Hall Switch - A1120LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3283 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
 - Miniature Wafer Capacitive Proximity Sensors - LCA Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Other; Wafer
Operation Distance 0.1575 to 0.3937 inch (4 to 10 mm)
View Details