Comus International Proximity Sensors, Capacitive Proximity Switches PCA-S30-011

Description
S30 Square Plastic Housing Capacitive Sensor Style: Squared Shape Dim: 30x30x53mm Output Mode: AC NC Connection mode: 2 Wire Mounting distance: 15mm, shielded
Datasheet
Description
S30 Square Plastic Housing Capacitive Sensor Style: Squared Shape Dim: 30x30x53mm Output Mode: AC NC Connection mode: 2 Wire Mounting distance: 15mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Capacitive Proximity Switches - PCA-S30-011 - Comus International
Clifton, NJ, USA
Proximity Sensors, Capacitive Proximity Switches
PCA-S30-011
Proximity Sensors, Capacitive Proximity Switches PCA-S30-011
S30 Square Plastic Housing Capacitive Sensor Style: Squared Shape Dim: 30x30x53mm Output Mode: AC NC Connection mode: 2 Wire Mounting distance: 15mm, shielded
  • S30 Square Plastic Housing
  • Capacitive Sensor
  • Style: Squared Shape
  • Dim: 30x30x53mm
  • Output Mode: AC NC
  • Connection mode: 2 Wire
  • Mounting distance: 15mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PCA-S30-011
Product Name Proximity Sensors, Capacitive Proximity Switches
Sensor Technology Capacitive Proximity Sensor
Body Shape Rectangular
Power Requirements AC Powered
Electrical Output Switched / Alarm
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1225LLTTK-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
NAMUR Inductive Proximity Sensor - S3271 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Cylindrical Photoelectric Sensors - Series 1120 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel
Operation Distance 11.81 to 59.06 inch (300 to 1500 mm)
View Details