Comus International Switch, Proximity, No, Right Hand; Sensing Range Max Comus (Assemtech) MPSA 240/30 RH

Description
SWITCH, PROXIMITY, NO, RIGHT HAND; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:MPSA 240/30 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, PROXIMITY, NO, RIGHT HAND; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:MPSA 240/30 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Proximity, No, Right Hand; Sensing Range Max Comus (Assemtech) - 46W4809 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Proximity, No, Right Hand; Sensing Range Max Comus (Assemtech)
46W4809
Switch, Proximity, No, Right Hand; Sensing Range Max Comus (Assemtech) 46W4809
SWITCH, PROXIMITY, NO, RIGHT HAND; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:MPSA 240/30 Series; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, PROXIMITY, NO, RIGHT HAND; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:MPSA 240/30 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 46W4809
Product Name Switch, Proximity, No, Right Hand; Sensing Range Max Comus (Assemtech)
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter Capacitive Sensor - C18MU8NSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1161-W11 Photomicrosensor (Transmissive) - EE-SX1161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
2 suppliers