MPS4428U -- PROXIMITY SENSORS, MAGNETIC / REED PROXIMITY SWITCHES
Comus International
Proximity Sensors, Magnetic / Reed Proximity Switches
MPS4428U
Description
Contact Resistance: 100 mOhms
Switching Voltage: 230 Vac
Switching Current: 1.0A
Switching Distance: 10mm
Size:
Length: 62.0mm (2.44in)
Height: 13.0mm (.512in)
Width: 12.0mm (.472in)
Changeover Switch
Description
Contact Resistance: 100 mOhms
Switching Voltage: 230 Vac
Switching Current: 1.0A
Switching Distance: 10mm
Size:
Length: 62.0mm (2.44in)
Height: 13.0mm (.512in)
Width: 12.0mm (.472in)
Changeover Switch
Datasheet
Suppliers
Proximity Sensors, Magnetic / Reed Proximity Switches
MPS4428U
Contact Resistance: 100 mOhms
Switching Voltage: 230 Vac
Switching Current: 1.0A
Switching Distance: 10mm
Size:
Length: 62.0mm (2.44in)
Height: 13.0mm (.512in)
Width: 12.0mm (.472in)
Changeover Switch
- Contact Resistance: 100 mOhms
- Switching Voltage: 230 Vac
- Switching Current: 1.0A
- Switching Distance: 10mm
Size:
- Length: 62.0mm (2.44in)
- Height: 13.0mm (.512in)
- Width: 12.0mm (.472in)
- Changeover Switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
MPS4428U |
|
Product Name
|
Proximity Sensors, Magnetic / Reed Proximity Switches |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
|
Operation Distance
|
0.3937 inch (10 mm)
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Magnetic Proximity Sensor
Operating Temperature
-40 to 257 F (-40 to 125 C)
Electrical Output
Voltage
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Rectangular
Operation Distance
0.1969 inch (5 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1181 to 0.7874 inch (3 to 20 mm)
View Details