Comus International Switch, Proximity, No, Left Hand; Sensing Range Max Comus (Assemtech) MMPSA 240/30 LH

Description
SWITCH, PROXIMITY, NO, LEFT HAND; Sensing Range Max:10mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MMPSA 240/30 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, PROXIMITY, NO, LEFT HAND; Sensing Range Max:10mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MMPSA 240/30 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Proximity, No, Left Hand; Sensing Range Max Comus (Assemtech) - 46W4799 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Proximity, No, Left Hand; Sensing Range Max Comus (Assemtech)
46W4799
Switch, Proximity, No, Left Hand; Sensing Range Max Comus (Assemtech) 46W4799
SWITCH, PROXIMITY, NO, LEFT HAND; Sensing Range Max:10mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MMPSA 240/30 Series; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, PROXIMITY, NO, LEFT HAND; Sensing Range Max:10mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MMPSA 240/30 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 46W4799
Product Name Switch, Proximity, No, Left Hand; Sensing Range Max Comus (Assemtech)
Operation Distance 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm Diffused Photoelectric Sensor - PD18M3NSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 11.81 inch (300 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details