Altech Corp. Hardware 08317626365

Description
Inductive Sensor KJ4-M12MN80-DPA-V2
Request a Quote
Description
Inductive Sensor KJ4-M12MN80-DPA-V2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware - 08317626365 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
08317626365
Hardware 08317626365
Inductive Sensor KJ4-M12MN80-DPA-V2

Inductive Sensor KJ4-M12MN80-DPA-V2

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Proximity Sensors
Product Number 08317626365
Product Name Hardware
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000004200-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - Industrial - 1882-1040857-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details