MCS-140 -- PROXIMITY SENSORS, ALARM & SECURITY SWITCHES
Comus International
Proximity Sensors, Alarm & Security Switches
MCS-140
Description
Switching Voltage: 100 Vac Max
Switching Current: 0.4A Max
Switching Capacity: 7.5VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 65, 75 & 90mm
Size: Length: 104.5mm (4.11in)
Height: 44.5mm (1.75in)
Leadwire Length: 558.8mm (22in)
Normally Open Switch or Normally Closed
Description
Switching Voltage: 100 Vac Max
Switching Current: 0.4A Max
Switching Capacity: 7.5VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 65, 75 & 90mm
Size: Length: 104.5mm (4.11in)
Height: 44.5mm (1.75in)
Leadwire Length: 558.8mm (22in)
Normally Open Switch or Normally Closed
Datasheet
Suppliers
Proximity Sensors, Alarm & Security Switches
MCS-140
Switching Voltage: 100 Vac Max
Switching Current: 0.4A Max
Switching Capacity: 7.5VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 65, 75 & 90mm
Size: Length: 104.5mm (4.11in)
Height: 44.5mm (1.75in)
Leadwire Length: 558.8mm (22in)
Normally Open Switch or Normally Closed
- Switching Voltage: 100 Vac Max
- Switching Current: 0.4A Max
- Switching Capacity: 7.5VA Max
- Contact Resistance: 150 mOhms Max
- Switching Distance: 65, 75 & 90mm
- Size: Length: 104.5mm (4.11in)
- Height: 44.5mm (1.75in)
- Leadwire Length: 558.8mm (22in)
- Normally Open Switch or Normally Closed
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
MCS-140 |
|
Product Name
|
Proximity Sensors, Alarm & Security Switches |
|
Operation Distance
|
2.56 to 3.54 inch (65 to 90 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Operating Temperature
-13 to 176 F (-25 to 80 C)
Electrical Output
Switched / Alarm
View Details
2 suppliers
Body Shape
Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length
2.05 inch (52 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details