MCS-137 -- PROXIMITY SENSORS, ALARM & SECURITY SWITCHES
Comus International
Proximity Sensors, Alarm & Security Switches
MCS-137
Description
Switching Voltage: 100 Vac Max
Switching Current: 0.4A Max
Switching Capacity: 7.5VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 65, 75 & 90mm
Size: Length: 76.2mm (3in)
Height: 25.4mm (1in)
Normally Open Switch or Normally Closed
Description
Switching Voltage: 100 Vac Max
Switching Current: 0.4A Max
Switching Capacity: 7.5VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 65, 75 & 90mm
Size: Length: 76.2mm (3in)
Height: 25.4mm (1in)
Normally Open Switch or Normally Closed
Datasheet
Suppliers
Proximity Sensors, Alarm & Security Switches
MCS-137
Switching Voltage: 100 Vac Max
Switching Current: 0.4A Max
Switching Capacity: 7.5VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 65, 75 & 90mm
Size: Length: 76.2mm (3in)
Height: 25.4mm (1in)
Normally Open Switch or Normally Closed
- Switching Voltage: 100 Vac Max
- Switching Current: 0.4A Max
- Switching Capacity: 7.5VA Max
- Contact Resistance: 150 mOhms Max
- Switching Distance: 65, 75 & 90mm
- Size: Length: 76.2mm (3in)
- Height: 25.4mm (1in)
- Normally Open Switch or Normally Closed
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
MCS-137 |
|
Product Name
|
Proximity Sensors, Alarm & Security Switches |
|
Operation Distance
|
2.56 to 3.54 inch (65 to 90 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0787 inch (2 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.1181 inch (3 mm)
View Details