Comus International Proximity Sensors, Alarm & Security Switches MCS-114

Description
Switching Voltage: 100 Vac Max Switching Current: 0.5A Max Switching Capacity: 10.0VA Max Contact Resistance: 150 mOhms Max Switching Distance: 6mm Gap Size: Length: 47.5mm (1.87in) Height: 40mm (1.57in) Leadwire Length: 450mm (18in) Normally Open Switch or Normally Closed
Description
Switching Voltage: 100 Vac Max Switching Current: 0.5A Max Switching Capacity: 10.0VA Max Contact Resistance: 150 mOhms Max Switching Distance: 6mm Gap Size: Length: 47.5mm (1.87in) Height: 40mm (1.57in) Leadwire Length: 450mm (18in) Normally Open Switch or Normally Closed
Datasheet
Datasheet Summary
Powered by GS/AI

The MCS-114 series from Comus International is a roll plunger flush type magnetic contact switch designed for versatile applications. It operates effectively from 360-degree directions and features a diameter of 3/4 inches. The switch is available in two colors, white and brown, and comes with standard 18-inch #22 AWG leads, with options for special leads upon request. The MCS-114 series includes three configurations: Normally Open (N/O), Normally Closed (N/C), and Single Pole Double Throw (SPDT), each with a total travel of 1/4 inch (6 mm) and a maximum initial contact resistance of 150 ohms. The maximum switching voltage is rated at 100 VDC/VAC, with a maximum switching current of 0.5 A for the N/O configuration and 0.2 A for the N/C and SPDT configurations. The product also supports resistor, diode, and supervisory loop options available upon request. Engineers considering this product should evaluate its specifications to determine its suitability for their specific applications.

Datasheet Summary
Powered by GS/AI

The MCS-114 series from Comus International is a roll plunger flush type magnetic contact switch designed for versatile applications. It operates effectively from 360-degree directions and features a diameter of 3/4 inches. The switch is available in two colors, white and brown, and comes with standard 18-inch #22 AWG leads, with options for special leads upon request. The MCS-114 series includes three configurations: Normally Open (N/O), Normally Closed (N/C), and Single Pole Double Throw (SPDT), each with a total travel of 1/4 inch (6 mm) and a maximum initial contact resistance of 150 ohms. The maximum switching voltage is rated at 100 VDC/VAC, with a maximum switching current of 0.5 A for the N/O configuration and 0.2 A for the N/C and SPDT configurations. The product also supports resistor, diode, and supervisory loop options available upon request. Engineers considering this product should evaluate its specifications to determine its suitability for their specific applications.

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Alarm & Security Switches - MCS-114 - Comus International
Clifton, NJ, USA
Proximity Sensors, Alarm & Security Switches
MCS-114
Proximity Sensors, Alarm & Security Switches MCS-114
Switching Voltage: 100 Vac Max Switching Current: 0.5A Max Switching Capacity: 10.0VA Max Contact Resistance: 150 mOhms Max Switching Distance: 6mm Gap Size: Length: 47.5mm (1.87in) Height: 40mm (1.57in) Leadwire Length: 450mm (18in) Normally Open Switch or Normally Closed
  • Switching Voltage: 100 Vac Max
  • Switching Current: 0.5A Max
  • Switching Capacity: 10.0VA Max
  • Contact Resistance: 150 mOhms Max
  • Switching Distance: 6mm Gap
  • Size: Length: 47.5mm (1.87in)
  • Height: 40mm (1.57in)
  • Leadwire Length: 450mm (18in)
  • Normally Open Switch or Normally Closed
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number MCS-114
Product Name Proximity Sensors, Alarm & Security Switches
Operation Distance 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2669325 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Power Requirements DC Powered
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Compact confocal controller for precise and fast inline processes - confocalDT IFC2416 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 25 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details