MCS-113 -- PROXIMITY SENSORS, ALARM & SECURITY SWITCHES
Comus International
Proximity Sensors, Alarm & Security Switches
MCS-113
Description
Switching Voltage: 100Vac Max.
Switching Current: 0.4A Max.
Switching Capacity: 7.5VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 19mm, 22mm, 26mm
Size: Length: 29.7mm (1.17in)
Height: 25.3mm (0.99in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
Description
Switching Voltage: 100Vac Max.
Switching Current: 0.4A Max.
Switching Capacity: 7.5VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 19mm, 22mm, 26mm
Size: Length: 29.7mm (1.17in)
Height: 25.3mm (0.99in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
Datasheet
Suppliers
Proximity Sensors, Alarm & Security Switches
MCS-113
Switching Voltage: 100Vac Max.
Switching Current: 0.4A Max.
Switching Capacity: 7.5VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 19mm, 22mm, 26mm
Size: Length: 29.7mm (1.17in)
Height: 25.3mm (0.99in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
- Switching Voltage: 100Vac Max.
- Switching Current: 0.4A Max.
- Switching Capacity: 7.5VA Max.
- Contact Resistance: 150 mOhms Max.
- Switching Distance: 19mm, 22mm, 26mm
- Size: Length: 29.7mm (1.17in)
- Height: 25.3mm (0.99in)
- Leadwire Length: 450mm (18in)
- Normally Open Switch or Normally Closed
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
MCS-113 |
|
Product Name
|
Proximity Sensors, Alarm & Security Switches |
|
Operation Distance
|
0.7480 to 1.02 inch (19 to 26 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0787 inch (2 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Rectangular
Switching Frequency
8 kHz
View Details