MCS-106 -- PROXIMITY SENSORS, ALARM & SECURITY SWITCHES
Comus International
Proximity Sensors, Alarm & Security Switches
MCS-106
Description
Switching Voltage: 100Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 10.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 20mm, 25mm
Size: Length: 27mm (1.06in)
Height: 6.5mm (0.25in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
Description
Switching Voltage: 100Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 10.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 20mm, 25mm
Size: Length: 27mm (1.06in)
Height: 6.5mm (0.25in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
Datasheet
Suppliers
Proximity Sensors, Alarm & Security Switches
MCS-106
Switching Voltage: 100Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 10.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 20mm, 25mm
Size: Length: 27mm (1.06in)
Height: 6.5mm (0.25in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
- Switching Voltage: 100Vac Max.
- Switching Current: 0.5A Max.
- Switching Capacity: 10.0VA Max.
- Contact Resistance: 150 mOhms Max.
- Switching Distance: 20mm, 25mm
- Size: Length: 27mm (1.06in)
- Height: 6.5mm (0.25in)
- Leadwire Length: 450mm (18in)
- Normally Open Switch or Normally Closed
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
MCS-106 |
|
Product Name
|
Proximity Sensors, Alarm & Security Switches |
|
Operation Distance
|
0.7874 to 0.9843 inch (20 to 25 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Photoelectric Sensors
Body Shape
Rectangular; Other; Rectangular
Operation Distance
157 inch (4000 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
5 to 50 inch (127 to 1270 mm)
View Details
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details