Comus International Proximity Sensors, Magnetic / Reed Proximity Switches LMPSC 130/30

Description
Contact Form / Style: (C) Change-Over Switching Voltage: 100Vac Max. Switching Current: 0.50A Max. Switching Capacity: 5.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 5.0mm min. (0.197in) Size: Length: 20.0mm (0.787in) Height: 6.0mm (0.236in) Width: 14.0mm (0.551in) Leadwire Length: 300.0mm (11.811in)
Datasheet
Description
Contact Form / Style: (C) Change-Over Switching Voltage: 100Vac Max. Switching Current: 0.50A Max. Switching Capacity: 5.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 5.0mm min. (0.197in) Size: Length: 20.0mm (0.787in) Height: 6.0mm (0.236in) Width: 14.0mm (0.551in) Leadwire Length: 300.0mm (11.811in)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - LMPSC 130/30 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
LMPSC 130/30
Proximity Sensors, Magnetic / Reed Proximity Switches LMPSC 130/30
Contact Form / Style: (C) Change-Over Switching Voltage: 100Vac Max. Switching Current: 0.50A Max. Switching Capacity: 5.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 5.0mm min. (0.197in) Size: Length: 20.0mm (0.787in) Height: 6.0mm (0.236in) Width: 14.0mm (0.551in) Leadwire Length: 300.0mm (11.811in)
  • Contact Form / Style: (C) Change-Over
  • Switching Voltage: 100Vac Max.
  • Switching Current: 0.50A Max.
  • Switching Capacity: 5.0VA Max.
  • Contact Resistance: 150 mOhms Max.
  • Switching Distance: 5.0mm min. (0.197in)
  • Size: Length: 20.0mm (0.787in)
  • Height: 6.0mm (0.236in)
  • Width: 14.0mm (0.551in)
  • Leadwire Length: 300.0mm (11.811in)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number LMPSC 130/30
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Operation Distance 0.1969 inch (5 mm)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1053-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Plastic, AC - S4270 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details