GC 2325 -- GUNTHER / COMUS
Comus International
Gunther / Comus
GC 2325
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.5 A Max.
Glass L: 0.56in (14.1mm)
Dia: 0.09in (2.3mm)
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.5 A Max.
Glass L: 0.56in (14.1mm)
Dia: 0.09in (2.3mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.5 A Max.
Glass L: 0.56in (14.1mm)
Dia: 0.09in (2.3mm)
- Contact Form: A
- Switching Capacity: 10 W/VA Max.
- Switching Voltage: 100 Vac/dc Max.
- Switching Current: 0.5 A Max.
- Glass L: 0.56in (14.1mm)
- Dia: 0.09in (2.3mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
GC 2325 |
|
Product Name
|
Gunther / Comus |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.5000 amps
|
|
AC Voltage Rating
|
100 volts
|
|
DC Voltage Rating
|
100 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Configuration
Normally Open (NO)
Current Rating
0.5000 amps
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
SPCO
Current Rating
0.3000 amps
View Details
Reed Switch Developments Corp.
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
Configuration
Normally Closed (NC)
View Details
Standex-Meder Electronics
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details