Glass Body Reed Switch SPST-NO 25 ~ 30AT Operate Range 50W 500mA (AC/DC) 350V Through Hole
SWITCH REED SPST-NO 500MA 350V
Magnetic / Reed Switches 1 Form A 21mm AT 2025
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches |
| Product Number | 374-1145-ND | KSK-1A52-2530 | KSK-1A52-2530 |
| Product Name | Magnetic, Reed Switches | Switches - Magnetic, Reed Switches | Magnetic / Reed Switches |
| Switch Type | Dry Reed Switch | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) | ||
| Current Rating | 0.5000 amps | 0.5000 amps | |
| Power Rating | 50 watts |