Reed Switch Developments Corp. Reed Switch 1080

Description
General RSD Part # Configuration 1080 SPST, NO-A Electrical At Range Watts Amps Volts UL 10-15 10 0.5 200 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 0.906 0.020 0.390 0.071 1.810
Description
General RSD Part # Configuration 1080 SPST, NO-A Electrical At Range Watts Amps Volts UL 10-15 10 0.5 200 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 0.906 0.020 0.390 0.071 1.810

Suppliers

Company
Product
Description
Supplier Links
Reed Switch - 1080 - Reed Switch Developments Corp.
Racine, WI, USA
Reed Switch
1080
Reed Switch 1080
General RSD Part # Configuration 1080 SPST, NO-A Electrical At Range Watts Amps Volts UL 10-15 10 0.5 200 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 0.906 0.020 0.390 0.071 1.810

General

RSD Part #

Configuration

1080SPST, NO-A

Electrical

At Range

Watts

Amps

Volts

UL

10-15100.5200Y

Dimensions (Inches)

Lead Length

Lead Diameter

Glass Length

Glass Diameter

Overall Length

0.9060.0200.3900.0711.810
Supplier's Site

Technical Specifications

  Reed Switch Developments Corp.
Product Category Reed Switches
Product Number 1080
Product Name Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.5000 amps
AC Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Magnetic reed switch - BN 32 - BN 32-R -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Reed Switch - 1960 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Reed Proximity Switch - 5580 - PHD, Inc.
Specs
Current Rating 0.2000 amps
View Details