Comus International Proximity Sensors, Magnetic / Reed Proximity Switches CTI302

Description
Contact Form: (A) Normally Open Style: Threaded (M8 Thread) Switching Capacity: 10W/VA Max. Switching Voltage: 200VDC/AC Max. Switching Current: 0.5A Max. Contact Resistance: 200 mOhms Max. Switching Distance: 10mm Min. Size: Length: 28.0mm (1.102in) Diameter: 11.0mm (0.433) Leadwire Length: 280mm (11.024in)
Request a Quote Datasheet
Description
Contact Form: (A) Normally Open Style: Threaded (M8 Thread) Switching Capacity: 10W/VA Max. Switching Voltage: 200VDC/AC Max. Switching Current: 0.5A Max. Contact Resistance: 200 mOhms Max. Switching Distance: 10mm Min. Size: Length: 28.0mm (1.102in) Diameter: 11.0mm (0.433) Leadwire Length: 280mm (11.024in)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - CTI302 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
CTI302
Proximity Sensors, Magnetic / Reed Proximity Switches CTI302
Contact Form: (A) Normally Open Style: Threaded (M8 Thread) Switching Capacity: 10W/VA Max. Switching Voltage: 200VDC/AC Max. Switching Current: 0.5A Max. Contact Resistance: 200 mOhms Max. Switching Distance: 10mm Min. Size: Length: 28.0mm (1.102in) Diameter: 11.0mm (0.433) Leadwire Length: 280mm (11.024in)
  • Contact Form: (A) Normally Open
  • Style: Threaded (M8 Thread)
  • Switching Capacity: 10W/VA Max.
  • Switching Voltage: 200VDC/AC Max.
  • Switching Current: 0.5A Max.
  • Contact Resistance: 200 mOhms Max.
  • Switching Distance: 10mm Min.
  • Size: Length: 28.0mm (1.102in)
  • Diameter: 11.0mm (0.433)
  • Leadwire Length: 280mm (11.024in)
Supplier's Site Datasheet
Proximity Sensors - 1835-CTI302-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1835-CTI302-ND
Proximity Sensors 1835-CTI302-ND
M8 BRASS 200VAC/0.5A TUBULAR PRO

M8 BRASS 200VAC/0.5A TUBULAR PRO

Buy Now Datasheet

Technical Specifications

  Comus International DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number CTI302 1835-CTI302-ND
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A1242LLHLT-I1-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2093471 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3288 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details