Comus International Proximity Sensors, Magnetic / Reed Proximity Switches CTC012

Description
Contact Form / Style: (A) Normally Open Switching Voltage: 200Vac Switching Current: 0.5A Switching Capacity: 10.0VA Max. Contact Resistance: 300 mOhms Max. Switching Distance: 10.0mm Min. (0.394in) Size: Length: 32.0mm (1.26in) Height: 8.0mm (0.315in) Width: 15.0mm (0.591in) Leadwire Length: 280mm (11.024in)
Description
Contact Form / Style: (A) Normally Open Switching Voltage: 200Vac Switching Current: 0.5A Switching Capacity: 10.0VA Max. Contact Resistance: 300 mOhms Max. Switching Distance: 10.0mm Min. (0.394in) Size: Length: 32.0mm (1.26in) Height: 8.0mm (0.315in) Width: 15.0mm (0.591in) Leadwire Length: 280mm (11.024in)

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - CTC012 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
CTC012
Proximity Sensors, Magnetic / Reed Proximity Switches CTC012
Contact Form / Style: (A) Normally Open Switching Voltage: 200Vac Switching Current: 0.5A Switching Capacity: 10.0VA Max. Contact Resistance: 300 mOhms Max. Switching Distance: 10.0mm Min. (0.394in) Size: Length: 32.0mm (1.26in) Height: 8.0mm (0.315in) Width: 15.0mm (0.591in) Leadwire Length: 280mm (11.024in)
  • Contact Form / Style: (A) Normally Open
  • Switching Voltage: 200Vac
  • Switching Current: 0.5A
  • Switching Capacity: 10.0VA Max.
  • Contact Resistance: 300 mOhms Max.
  • Switching Distance: 10.0mm Min. (0.394in)
  • Size: Length: 32.0mm (1.26in)
  • Height: 8.0mm (0.315in)
  • Width: 15.0mm (0.591in)
  • Leadwire Length: 280mm (11.024in)
Supplier's Site

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number CTC012
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Operation Distance 0.3937 inch (10 mm)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A3283ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - Industrial - 1882-1040989-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details