Comus International Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches CM1600

Description
Switching Voltage: 24Vdc Max. Switching Current: 0.15A Max. Switching Capacity: 5VA Max. Differential Angle: 2° Max. Contact Resistance: 5.0 Ohms Max. Size: Over All Length: 0.343in (8.71mm) Diameter: 0.135in (3.43mm) Electrode Diameter: 0.020in (0.51mm) Tilt Switch – 1 Electrode – Miniature
Datasheet
Description
Switching Voltage: 24Vdc Max. Switching Current: 0.15A Max. Switching Capacity: 5VA Max. Differential Angle: 2° Max. Contact Resistance: 5.0 Ohms Max. Size: Over All Length: 0.343in (8.71mm) Diameter: 0.135in (3.43mm) Electrode Diameter: 0.020in (0.51mm) Tilt Switch – 1 Electrode – Miniature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches - CM1600 - Comus International
Clifton, NJ, USA
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1600
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches CM1600
Switching Voltage: 24Vdc Max. Switching Current: 0.15A Max. Switching Capacity: 5VA Max. Differential Angle: 2° Max. Contact Resistance: 5.0 Ohms Max. Size: Over All Length: 0.343in (8.71mm) Diameter: 0.135in (3.43mm) Electrode Diameter: 0.020in (0.51mm) Tilt Switch – 1 Electrode – Miniature
  • Switching Voltage: 24Vdc Max.
  • Switching Current: 0.15A Max.
  • Switching Capacity: 5VA Max.
  • Differential Angle: 2° Max.
  • Contact Resistance: 5.0 Ohms Max.
  • Size: Over All Length: 0.343in (8.71mm)
  • Diameter: 0.135in (3.43mm)
  • Electrode Diameter: 0.020in (0.51mm)
  • Tilt Switch – 1 Electrode – Miniature
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Tilt Sensors
Product Number CM1600
Product Name Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
Trigger Tilt Sensor; Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Inclination Sensors - 2100666 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details
inclinometers - ACE-270-1-SC00-VW2-5W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 270 degrees
View Details
2-Axis Compact Inclination Sensor Module -  - DigiPas Technologies Inc.
Specs
Trigger Tilt Sensor
Tilt Range 0.0 to 90 degrees
Accuracy 0.0200 degrees
View Details