Computer Network Accessories, Inc. Fan/Temperature Controller, 8S, 1F, 3A 89-309

Description
The DigitalDoc2 is more than just a thermometer; its built-in microprocessor automatically activates your computer's cooling fans the instant they are needed. (8) heat sensors, (1) fan and (3) additional fans. Each channel features an independent temperature sensor controlled by its own adjustable set point. Supports high performance 60mm-120mm fans up to 12V or 1,000mA. Scans all temperatures and RPM speeds continuously. 0-100 degrees F temperature range with user determined settings. Also monitors 5V DC and 12V DC power sources. LCD backlight allows easy temperature monitoring. Easily installed into 5.25" bay. Connects directly to 12V DC power source, which eliminates the need for batteries.
Description
The DigitalDoc2 is more than just a thermometer; its built-in microprocessor automatically activates your computer's cooling fans the instant they are needed. (8) heat sensors, (1) fan and (3) additional fans. Each channel features an independent temperature sensor controlled by its own adjustable set point. Supports high performance 60mm-120mm fans up to 12V or 1,000mA. Scans all temperatures and RPM speeds continuously. 0-100 degrees F temperature range with user determined settings. Also monitors 5V DC and 12V DC power sources. LCD backlight allows easy temperature monitoring. Easily installed into 5.25" bay. Connects directly to 12V DC power source, which eliminates the need for batteries.

Suppliers

Company
Product
Description
Supplier Links
Fan/Temperature Controller, 8S, 1F, 3A - 89-309 - Computer Network Accessories, Inc.
Dayton, OH, USA
Fan/Temperature Controller, 8S, 1F, 3A
89-309
Fan/Temperature Controller, 8S, 1F, 3A 89-309
The DigitalDoc2 is more than just a thermometer; its built-in microprocessor automatically activates your computer's cooling fans the instant they are needed. (8) heat sensors, (1) fan and (3) additional fans. Each channel features an independent temperature sensor controlled by its own adjustable set point. Supports high performance 60mm-120mm fans up to 12V or 1,000mA. Scans all temperatures and RPM speeds continuously. 0-100 degrees F temperature range with user determined settings. Also monitors 5V DC and 12V DC power sources. LCD backlight allows easy temperature monitoring. Easily installed into 5.25" bay. Connects directly to 12V DC power source, which eliminates the need for batteries.

The DigitalDoc2 is more than just a thermometer; its built-in microprocessor automatically activates your computer's cooling fans the instant they are needed. (8) heat sensors, (1) fan and (3) additional fans. Each channel features an independent temperature sensor controlled by its own adjustable set point. Supports high performance 60mm-120mm fans up to 12V or 1,000mA. Scans all temperatures and RPM speeds continuously. 0-100 degrees F temperature range with user determined settings. Also monitors 5V DC and 12V DC power sources. LCD backlight allows easy temperature monitoring. Easily installed into 5.25" bay. Connects directly to 12V DC power source, which eliminates the need for batteries.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Temperature Controllers
Product Number 89-309
Product Name Fan/Temperature Controller, 8S, 1F, 3A
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details
2 suppliers
Temperature Controllers - 4545068 - RS Components, Ltd.
Specs
Control Limit
Interface Digital Front Panel
Inputs 1 inputs
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details