Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE AND CABLE CLIPS
COMPUTER NETWORK ACCESSORIES, INC.
72-988BK -- RG6 DUAL CABLE FEED-THROUGH, 25PCS., BLACK
Computer Network Accessories, Inc.
RG6 Dual Cable Feed-Through, 25pcs., Black
72-988BK
Description
RG6 dual cable feed-through, 25pcs.; Black.
Computer Network Accessories, Inc.
Done
Description
RG6 dual cable feed-through, 25pcs.; Black.
Suppliers
Company
Product
Description
Supplier Links
Computer Network Accessories, Inc.
Dayton, OH, USA
RG6 Dual Cable Feed-Through, 25pcs., Black
72-988BK
RG6 Dual Cable Feed-Through, 25pcs., Black
72-988BK
RG6 dual cable feed-through, 25pcs.; Black.
RG6 dual cable feed-through, 25pcs.; Black.
Supplier's Site
Technical Specifications
Computer Network Accessories, Inc.
Product Category
Wire and Cable Clips
Product Number
72-988BK
Product Name
RG6 Dual Cable Feed-Through, 25pcs., Black
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Cable Clips & Clamps
2662293
Specs
Diameter
0.197 inch (5 mm)
Material
PVC; Polyvinyl Chloride
View Details
Keystone Electronics Corp.
Steel Cable Clamp
8100
Specs
Material
Steel; Steel
Diameter
0.187 inch (4.75 mm)
View Details
4
suppliers
BRIM Electronics, Inc.
PVC Component Clip
400
Specs
Type
C Style Clip
Diameter
0.250 to 1.375 inch (6.35 to 34.92 mm)
Material
PVC
View Details
Altech Corp.
CLAMPING CLIP, CORRUGATED TUBE, POLYAMIDE, BLACK, 14 NW, 31 L, 24 H, 13 D MM
8218140
Specs
Material
Polyamide
View Details