Computer Network Accessories, Inc. LCD Digital Panel Meter 603610

Description
Features: 3 1/2 digit LCD panel meter Single 9V DC operation Power consumption: 1mA DC Specifications: Input sensitivity: 200mV FS Power supply: 9V DC (7-12V DC) Decimal point selection: With jumper wire Automatic polarity indication Figure height: 0.52" Sampling rate: 2-3 readings/sec. Guaranteed zero reading for 0V input High input impedance: > 100M Ohms Accuracy: +/- 0.5% Power consumption: 1mA DC Size: 2.7" x 1.7"
Description
Features: 3 1/2 digit LCD panel meter Single 9V DC operation Power consumption: 1mA DC Specifications: Input sensitivity: 200mV FS Power supply: 9V DC (7-12V DC) Decimal point selection: With jumper wire Automatic polarity indication Figure height: 0.52" Sampling rate: 2-3 readings/sec. Guaranteed zero reading for 0V input High input impedance: > 100M Ohms Accuracy: +/- 0.5% Power consumption: 1mA DC Size: 2.7" x 1.7"

Suppliers

Company
Product
Description
Supplier Links
LCD Digital Panel Meter - 603610 - Computer Network Accessories, Inc.
Dayton, OH, USA
LCD Digital Panel Meter
603610
LCD Digital Panel Meter 603610
Features: 3 1/2 digit LCD panel meter Single 9V DC operation Power consumption: 1mA DC Specifications: Input sensitivity: 200mV FS Power supply: 9V DC (7-12V DC) Decimal point selection: With jumper wire Automatic polarity indication Figure height: 0.52" Sampling rate: 2-3 readings/sec. Guaranteed zero reading for 0V input High input impedance: > 100M Ohms Accuracy: +/- 0.5% Power consumption: 1mA DC Size: 2.7" x 1.7"

Features:

  • 3 1/2 digit LCD panel meter
  • Single 9V DC operation
  • Power consumption: 1mA DC

Specifications:

  • Input sensitivity: 200mV FS
  • Power supply: 9V DC (7-12V DC)
  • Decimal point selection: With jumper wire
  • Automatic polarity indication
  • Figure height: 0.52"
  • Sampling rate: 2-3 readings/sec.
  • Guaranteed zero reading for 0V input
  • High input impedance: > 100M Ohms
  • Accuracy: +/- 0.5%
  • Power consumption: 1mA DC
  • Size: 2.7" x 1.7"
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Digital Panel Meters
Product Number 603610
Product Name LCD Digital Panel Meter
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details