Computer Network Accessories, Inc. 30' Male to Male HDMI Cable 181206

Description
30' Gold plated male to male HDMI cable. Connects cable boxes, satellite boxes, gaming systems, DVD players and any device that has an HDMI output to another HDMI device, such as an HDTV or projector. High-speed HDMI with ethernet 30 AWG, OD 7.3mm HDMI v1.4 specification compliant, and backward compatible to all pervious versions Category 2 certified Full 1080p resolution Standard 19 pin connection Gold plated connecting pins and ground connections RoHS compliant Lifetime warranty
Description
30' Gold plated male to male HDMI cable. Connects cable boxes, satellite boxes, gaming systems, DVD players and any device that has an HDMI output to another HDMI device, such as an HDTV or projector. High-speed HDMI with ethernet 30 AWG, OD 7.3mm HDMI v1.4 specification compliant, and backward compatible to all pervious versions Category 2 certified Full 1080p resolution Standard 19 pin connection Gold plated connecting pins and ground connections RoHS compliant Lifetime warranty

Suppliers

Company
Product
Description
Supplier Links
30' Male to Male HDMI Cable - 181206 - Computer Network Accessories, Inc.
Dayton, OH, USA
30' Male to Male HDMI Cable
181206
30' Male to Male HDMI Cable 181206
30' Gold plated male to male HDMI cable. Connects cable boxes, satellite boxes, gaming systems, DVD players and any device that has an HDMI output to another HDMI device, such as an HDTV or projector. High-speed HDMI with ethernet 30 AWG, OD 7.3mm HDMI v1.4 specification compliant, and backward compatible to all pervious versions Category 2 certified Full 1080p resolution Standard 19 pin connection Gold plated connecting pins and ground connections RoHS compliant Lifetime warranty

30' Gold plated male to male HDMI cable. Connects cable boxes, satellite boxes, gaming systems, DVD players and any device that has an HDMI output to another HDMI device, such as an HDTV or projector.

  • High-speed HDMI with ethernet
  • 30 AWG, OD 7.3mm
  • HDMI v1.4 specification compliant, and backward compatible to all pervious versions
  • Category 2 certified
  • Full 1080p resolution
  • Standard 19 pin connection
  • Gold plated connecting pins and ground connections
  • RoHS compliant
  • Lifetime warranty
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category HDMI Cables
Product Number 181206
Product Name 30' Male to Male HDMI Cable
Unlock Full Specs
to access all available technical data

Similar Products

HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 28/28/28AWG, 10FT Length - 1721009-10 - Qualtek Electronics Corp.
Specs
Connector Type HDMI A Male
Cable Length 10 ft (30.48 dm)
View Details
4 suppliers
Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Gender Male-Male
View Details
Video Converters - 1975506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 0.2625 ft (0.8000 dm)
Standards / Certifications RoHS
View Details