Computer Network Accessories, Inc. 20' Male to Male HDMI Cable 181205

Description
20' Gold plated male to male HDMI cable. Connects cable boxes, satellite boxes, gaming systems, DVD players and any device that has an HDMI output to another HDMI device, such as an HDTV or projector. High-speed HDMI with ethernet 30 AWG, OD 7.3mm HDMI v1.4 specification compliant, and backward compatible to all pervious versions Category 2 certified Full 1080p resolution Standard 19 pin connection Gold plated connecting pins and ground connections RoHS compliant Lifetime warranty
Description
20' Gold plated male to male HDMI cable. Connects cable boxes, satellite boxes, gaming systems, DVD players and any device that has an HDMI output to another HDMI device, such as an HDTV or projector. High-speed HDMI with ethernet 30 AWG, OD 7.3mm HDMI v1.4 specification compliant, and backward compatible to all pervious versions Category 2 certified Full 1080p resolution Standard 19 pin connection Gold plated connecting pins and ground connections RoHS compliant Lifetime warranty

Suppliers

Company
Product
Description
Supplier Links
20' Male to Male HDMI Cable - 181205 - Computer Network Accessories, Inc.
Dayton, OH, USA
20' Male to Male HDMI Cable
181205
20' Male to Male HDMI Cable 181205
20' Gold plated male to male HDMI cable. Connects cable boxes, satellite boxes, gaming systems, DVD players and any device that has an HDMI output to another HDMI device, such as an HDTV or projector. High-speed HDMI with ethernet 30 AWG, OD 7.3mm HDMI v1.4 specification compliant, and backward compatible to all pervious versions Category 2 certified Full 1080p resolution Standard 19 pin connection Gold plated connecting pins and ground connections RoHS compliant Lifetime warranty

20' Gold plated male to male HDMI cable. Connects cable boxes, satellite boxes, gaming systems, DVD players and any device that has an HDMI output to another HDMI device, such as an HDTV or projector.

  • High-speed HDMI with ethernet
  • 30 AWG, OD 7.3mm
  • HDMI v1.4 specification compliant, and backward compatible to all pervious versions
  • Category 2 certified
  • Full 1080p resolution
  • Standard 19 pin connection
  • Gold plated connecting pins and ground connections
  • RoHS compliant
  • Lifetime warranty
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category HDMI Cables
Product Number 181205
Product Name 20' Male to Male HDMI Cable
Unlock Full Specs
to access all available technical data

Similar Products

DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 10FT Length - 1321027-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 10 ft (30.48 dm)
View Details
4 suppliers
HDMI Cables - 2862946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS
View Details