RS Components, Ltd. HDMI Cables 2299953

Description
2MTR HDMI ROTATE & SWIVEL CABLE M-M -BLK
Request a Quote
Description
2MTR HDMI ROTATE & SWIVEL CABLE M-M -BLK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2299953 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2299953
HDMI Cables 2299953
2MTR HDMI ROTATE & SWIVEL CABLE M-M -BLK

2MTR HDMI ROTATE & SWIVEL CABLE M-M -BLK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2299953
Product Name HDMI Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1242517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 0.2625 ft (0.8000 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1828575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Type Flat Cable
Cable Length 9.84 ft (30 dm)
View Details
Video Converters - 1778783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details
HDMI Cables - 2863324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS
View Details