The 3351 series high voltage reed relay is a single-pole normally closed (1B) contact device rated for up to 7500 VDC switching voltage and 10,000 VDC dielectric strength, with a maximum switching current of 3 A and carrying current of 5 A. It supports a 12 VDC nominal coil voltage, with pull-in voltage up to 9 VDC and drop-out voltage minimum of 1 VDC. The contact resistance is 100 mΩ max, and it operates within a temperature range of -20 to +85 °C. The relay has an operate time of 3.0 ms and release time of 3.0 ms, weighs approximately 60 g, and is housed in a standard package measuring 2.67 x 0.81 inches (68.0 x 20.57 mm).
RELAY REED HV SPST-NC 50W 3A 12V
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 5393-3351-4275-126-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |