Comchip Technology Corporation Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers TV50C180JB-G

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Packaging: Bulk Part Status: Obsolete Bidirectional Channels: 8 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 50.4V Voltage - Clamping (Max) @ Ipp: 25V Power - Peak Pulse: 500W Current - Peak Pulse (10/1000µs): 5.5A Power - Peak Pulse: 500W Applications: Board Mount Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Packaging: Bulk Part Status: Obsolete Bidirectional Channels: 8 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 50.4V Voltage - Clamping (Max) @ Ipp: 25V Power - Peak Pulse: 500W Current - Peak Pulse (10/1000µs): 5.5A Power - Peak Pulse: 500W Applications: Board Mount Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Packaging: Bulk Part Status: Obsolete Bidirectional Channels: 8 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 50.4V Voltage - Clamping (Max) @ Ipp: 25V Power - Peak Pulse: 500W Current - Peak Pulse (10/1000µs): 5.5A Power - Peak Pulse: 500W Applications: Board Mount Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers
Packaging: Bulk
Part Status: Obsolete
Bidirectional Channels: 8
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 50.4V
Voltage - Clamping (Max) @ Ipp: 25V
Power - Peak Pulse: 500W
Current - Peak Pulse (10/1000µs): 5.5A
Power - Peak Pulse: 500W
Applications: Board Mount
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - DS2181AQ - 869531-DS2181AQ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details