Comchip Technology Corporation Diodes, Rectifiers - Single - S3KB-HF S3KB-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 932788-S3KB-HF Features: Diode Standard 800 V 3A Surface Mount SMB/DO-214AA Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: S3KB Categories: Discrete Semiconductor Products Case / Package: SMB/DO-214AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 932788-S3KB-HF Features: Diode Standard 800 V 3A Surface Mount SMB/DO-214AA Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: S3KB Categories: Discrete Semiconductor Products Case / Package: SMB/DO-214AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S3KB-HF - 932788-S3KB-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S3KB-HF
932788-S3KB-HF
Diodes, Rectifiers - Single - S3KB-HF 932788-S3KB-HF
Manufacturer: Comchip Technology Win Source Part Number: 932788-S3KB-HF Features: Diode Standard 800 V 3A Surface Mount SMB/DO-214AA Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: S3KB Categories: Discrete Semiconductor Products Case / Package: SMB/DO-214AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080

Manufacturer: Comchip Technology
Win Source Part Number: 932788-S3KB-HF
Features: Diode Standard 800 V 3A Surface Mount SMB/DO-214AA
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: S3KB
Categories: Discrete Semiconductor Products
Case / Package: SMB/DO-214AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080

Buy Now
800V 3A Diode and Rectifier - 280-S3KB-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 3A Diode and Rectifier
280-S3KB-HF
800V 3A Diode and Rectifier 280-S3KB-HF
DIODE GP 800V 3A SMB/DO-214AA Product overview: S3KB-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3KB-HF can be used for catalog matching and distributor lookup.

DIODE GP 800V 3A SMB/DO-214AA Product overview: S3KB-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3KB-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 932788-S3KB-HF 280-S3KB-HF
Product Name Diodes, Rectifiers - Single - S3KB-HF 800V 3A Diode and Rectifier
Diode Type Diode Standard 800 V 3A Surface Mount SMB/DO-214AA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2PFT05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
Bridge Rectifiers - M50100SB600 - 1210680-M50100SB600 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
 - BAT85,113 - Rochester Electronics
Specs
Package SOD68
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers