Comchip Technology Corporation Diodes, Rectifiers - Single - HER304GT-G HER304GT-G

Description
Manufacturer: Comchip Technology Win Source Part Number: 129972-HER304GT-G Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 300V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-27 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1,200
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 129972-HER304GT-G Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 300V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-27 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1,200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HER304GT-G - 129972-HER304GT-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HER304GT-G
129972-HER304GT-G
Diodes, Rectifiers - Single - HER304GT-G 129972-HER304GT-G
Manufacturer: Comchip Technology Win Source Part Number: 129972-HER304GT-G Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 300V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-27 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1,200

Manufacturer: Comchip Technology
Win Source Part Number: 129972-HER304GT-G
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 300V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-27
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1,200

Buy Now Datasheet
Single Diodes - HER304GT-G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
HER304GT-G-ND
Single Diodes HER304GT-G-ND
Diode Standard 300V 3A Through Hole DO-27

Diode Standard 300V 3A Through Hole DO-27

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
HER304GT-G
Rectifiers HER304GT-G
Rectifiers RECT 3A 300V

Rectifiers RECT 3A 300V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers
Product Number 129972-HER304GT-G HER304GT-G-ND HER304GT-G
Product Name Diodes, Rectifiers - Single - HER304GT-G Single Diodes Rectifiers
Diode Type Standard
VF 1 volts
VR 300 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR2PFF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 45 amps
IF 3000 mA
trr 75 ns
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - 1727-5443-2-ND - DigiKey
Specs
Tj 125 C (257 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
5 suppliers