Comchip Technology Corporation Bridge Rectifiers GBU1506-G

Description
Bridge Rectifier Single Phase Standard 600V Through Hole GBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole GBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1971-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1971-ND
Bridge Rectifiers 641-1971-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Bridge Rectifier Single Phase Standard 600V Through Hole GBU

Buy Now Datasheet
Bridge Rectifiers - GBU1506-G - 872613-GBU1506-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU1506-G
872613-GBU1506-G
Bridge Rectifiers - GBU1506-G 872613-GBU1506-G
Manufacturer: Comchip Technology Win Source Part Number: 872613-GBU1506-G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 600 V Through Hole GBU Package: 4-SIP, GBU Package: Bulk Mounting: Through Hole Family Name: GBU1506 Categories: Discrete Semiconductor Products Case / Package: GBU ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 641-1971, GBU1506-G-ND

Manufacturer: Comchip Technology
Win Source Part Number: 872613-GBU1506-G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Through Hole GBU
Package: 4-SIP, GBU
Package: Bulk
Mounting: Through Hole
Family Name: GBU1506
Categories: Discrete Semiconductor Products
Case / Package: GBU
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 641-1971, GBU1506-G-ND

Buy Now Datasheet
600V 15A Diode and Rectifier - 299-GBU1506-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 15A Diode and Rectifier
299-GBU1506-G
600V 15A Diode and Rectifier 299-GBU1506-G
BRIDGE RECT 1PHASE 600V 15A GBU Product overview: GBU1506-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU1506-G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 600V 15A GBU Product overview: GBU1506-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU1506-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU1506-G
Bridge Rectifiers GBU1506-G
Bridge Rectifiers VR=600V IAV=15.0A

Bridge Rectifiers VR=600V IAV=15.0A

Buy Now Datasheet
BRIDGE RECT 1PHASE 600V 3.2A GBU - 186-GBU1506-G - Utmel Electronic Limited
Hong Kong, China
BRIDGE RECT 1PHASE 600V 3.2A GBU
186-GBU1506-G
BRIDGE RECT 1PHASE 600V 3.2A GBU 186-GBU1506-G
BRIDGE RECT 1PHASE 600V 3.2A GBU

BRIDGE RECT 1PHASE 600V 3.2A GBU

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Diodes
Product Number 641-1971-ND 872613-GBU1506-G 299-GBU1506-G GBU1506-G 186-GBU1506-G
Product Name Bridge Rectifiers Bridge Rectifiers - GBU1506-G 600V 15A Diode and Rectifier Bridge Rectifiers BRIDGE RECT 1PHASE 600V 3.2A GBU
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBU Bulk GBU-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Bridge Rectifier Single Phase Standard 600 V Through Hole GBU Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5616 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Single Diodes - CC2003-ND - DigiKey
Sensata Technologies
View Details
5 suppliers
Single high-speed switching diode - BAS21J,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
6 suppliers
Discrete Semiconductor Products - 231306-BAR90-099L4E6327 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers