Zener Diode 3V 150mW ±5% Surface Mount 0603/SOD-523F
Zener Diode 3V 150mW ±5% Surface Mount 0603/SOD-523F
Zener Diode 3V 150mW ±5% Surface Mount 0603/SOD-523F
DIODE ZENER 3V 150MW 0603
Zener Diodes Zener Diode 150mW, 3V
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 641-1023-2-ND | CZRU52C3 | CZRU52C3 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |