Comchip Technology Corporation 5.6V 125MW Zener Diode CZRQR52C5V6-HF

Description
DIODE ZENER 5.6V 125MW 0402 Product overview: CZRQR52C5V6-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 125MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 125MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRQR52C5V6-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.6V 125MW 0402 Product overview: CZRQR52C5V6-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 125MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 125MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRQR52C5V6-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 125MW Zener Diode - 287-CZRQR52C5V6-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 125MW Zener Diode
287-CZRQR52C5V6-HF
5.6V 125MW Zener Diode 287-CZRQR52C5V6-HF
DIODE ZENER 5.6V 125MW 0402 Product overview: CZRQR52C5V6-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 125MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 125MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRQR52C5V6-HF can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 125MW 0402 Product overview: CZRQR52C5V6-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 125MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 125MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRQR52C5V6-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 641-2023-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-2023-2-ND
Single Zener Diodes 641-2023-2-ND
Zener Diode 5.6V 125mW ±5% Surface Mount 0402

Zener Diode 5.6V 125mW ±5% Surface Mount 0402

Buy Now Datasheet
Single Zener Diodes - 641-2023-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-2023-1-ND
Single Zener Diodes 641-2023-1-ND
Zener Diode 5.6V 125mW ±5% Surface Mount 0402

Zener Diode 5.6V 125mW ±5% Surface Mount 0402

Buy Now Datasheet
Diodes - Zener - Single - CZRQR52C5V6-HF - 867947-CZRQR52C5V6-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRQR52C5V6-HF
867947-CZRQR52C5V6-HF
Diodes - Zener - Single - CZRQR52C5V6-HF 867947-CZRQR52C5V6-HF
Manufacturer: Comchip Technology Win Source Part Number: 867947-CZRQR52C5V6-H F Operating Temperature Range: -55°C ~ 125°C Features: Zener Diode 5.6 V 125 mW ±5% Surface Mount 0402 Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: CZRQR52 Categories: Discrete Semiconductor Products Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: CZRQR52C5V6-HF-ND, 641-2023-6, 641-2023-1, 641-2023-2

Manufacturer: Comchip Technology
Win Source Part Number: 867947-CZRQR52C5V6-HF
Operating Temperature Range: -55°C ~ 125°C
Features: Zener Diode 5.6 V 125 mW ±5% Surface Mount 0402
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CZRQR52
Categories: Discrete Semiconductor Products
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CZRQR52C5V6-HF-ND, 641-2023-6, 641-2023-1, 641-2023-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRQR52C5V6-HF
Zener Diodes CZRQR52C5V6-HF
Zener Diodes 0.125W, VZ=5.6V

Zener Diodes 0.125W, VZ=5.6V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-CZRQR52C5V6-HF 641-2023-2-ND 867947-CZRQR52C5V6-HF CZRQR52C5V6-HF
Product Name 5.6V 125MW Zener Diode Single Zener Diodes Diodes - Zener - Single - CZRQR52C5V6-HF Zener Diodes
Package Tape & Reel (TR) 0402 SOD-923F-2
RoHS Compliant RoHS
VZ 5.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4468 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Dual Zener diodes - BZB84-C56,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1222854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details