Nexperia B.V. Dual Zener diodes BZB84-C56,215

Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual Zener diodes in a SOT23 (TO-236AB) surface-mounted plastic package, with a common anode configuration, a total power dissipation of 300 mW, and a non-repetitive peak reverse power dissipation of 40 W. The device is AEC-Q101 qualified and available in a 5% tolerance series (C) with a nominal working voltage of 56 V within the E24 range.

Datasheet Summary
Powered by GS/AI

Dual Zener diodes in a SOT23 (TO-236AB) surface-mounted plastic package, with a common anode configuration, a total power dissipation of 300 mW, and a non-repetitive peak reverse power dissipation of 40 W. The device is AEC-Q101 qualified and available in a 5% tolerance series (C) with a nominal working voltage of 56 V within the E24 range.

Suppliers

Company
Product
Description
Supplier Links
Dual Zener diodes - BZB84-C56,215 - Nexperia B.V.
Nijmegen, Netherlands
Dual Zener diodes
BZB84-C56,215
Dual Zener diodes BZB84-C56,215
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions

General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Small plastic package suitable for surface-mounted design
  • Total power dissipation: ≤ 300 mW
  • Dual common anode configuration
  • Two tolerance series:B = +-2 pct and C = +-5 pct
  • AEC-Q101 qualified
  • Wide working voltage range:nominal 2.4 V to 75 V (E24 range)

Applications

  • General regulation functions
Supplier's Site Datasheet
Diodes - Zener - Arrays - BZB84-C56,215 - 1025722-BZB84-C56,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZB84-C56,215
1025722-BZB84-C56,215
Diodes - Zener - Arrays - BZB84-C56,215 1025722-BZB84-C56,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025722-BZB84-C56,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 39.2V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 200 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025722-BZB84-C56,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 39.2V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
56V SOT23 Zener Diode
295-BZB84-C56,215
56V SOT23 Zener Diode 295-BZB84-C56,215
DIODE ZENER ARRAY 56V SOT23 Product overview: BZB84-C56,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-C56,215 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 56V SOT23 Product overview: BZB84-C56,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-C56,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BZB84-C56,215 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 56V V(Z), 5%, 0.3W, Silicon, Unidirectional, TO-236AB

Zener Diode, 56V V(Z), 5%, 0.3W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Zener Diode Arrays - 1727-BZB84-C56,215CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-C56,215CT-ND
Zener Diode Arrays 1727-BZB84-C56,215CT-ND
DIODE ZENER ARRAY 56V TO-236AB

DIODE ZENER ARRAY 56V TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-C56,215DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-C56,215DKR-ND
Zener Diode Arrays 1727-BZB84-C56,215DKR-ND
DIODE ZENER ARRAY 56V TO-236AB

DIODE ZENER ARRAY 56V TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-C56,215TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-C56,215TR-ND
Zener Diode Arrays 1727-BZB84-C56,215TR-ND
Zener Diode Array 1 Pair Common Anode 56V 300mW ±5% TO-236AB

Zener Diode Array 1 Pair Common Anode 56V 300mW ±5% TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZB84-C56,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZB84-C56,215
Discrete Semiconductor Products - Diodes - Zener BZB84-C56,215
DIODE ZENER ARRAY 56V SOT23

DIODE ZENER ARRAY 56V SOT23

Supplier's Site
Diode, Zener, 0.300W, 56V, Sot23; Zener Voltage Nom Nexperia - 75T6421 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 0.300W, 56V, Sot23; Zener Voltage Nom Nexperia
75T6421
Diode, Zener, 0.300W, 56V, Sot23; Zener Voltage Nom Nexperia 75T6421
DIODE, ZENER, 0.300W, 56V, SOT23; Zener Voltage Nom:56V; Diode Configuration:-; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:BZB84 Series; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 0.300W, 56V, SOT23; Zener Voltage Nom:56V; Diode Configuration:-; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:BZB84 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diode Arrays Zener Diodes Zener Diodes Diode Arrays Zener Diodes Zener Diodes
Product Number BZB84-C56,215 1025722-BZB84-C56,215 295-BZB84-C56,215 BZB84-C56,215 1727-BZB84-C56,215CT-ND BZB84-C56,215 75T6421
Product Name Dual Zener diodes Diodes - Zener - Arrays - BZB84-C56,215 56V SOT23 Zener Diode Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 0.300W, 56V, Sot23; Zener Voltage Nom Nexperia
Package SOT23; SOT23 SOT23 TO-236AB (SOT23) Tape & Reel (TR) SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB SOT23; SOT-23
RoHS Compliant RoHS RoHS RoHS RoHS
Diode Type Zener; 1 Pair Common Anode
Life Cycle Stage Active Active Active
VF 0.9000 volts
Unlock Full Specs
to access all available technical data